EN
  • EN
  • DE

IXBX50N360HV

Part No IXBX50N360HV
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 3600V 125A 660W TO-247PLUS / IGBT 3600 V 125 A 660 W Through Hole TO-247PLUS-HV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer IXYS
Packaging Tube
Voltage - Collector Emitter Breakdown (Max) 3600 V
Current - Collector (Ic) (Max) 125 A
Current - Collector Pulsed (Icm) 420 A
Vce(on) (Max) @ Vge, Ic 2.9V @ 15V, 50A
Power - Max 660 W
Input Type Standard
Gate Charge 210 nC
Td (on/off) @ 25°C 46ns/205ns
Test Condition 960V, 50A, 5Ohm, 15V
Reverse Recovery Time (trr) 1.7 µs
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3 Variant
Supplier Device Package TO-247PLUS-HV
Base Product Number IXBX50
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1324505-IXBX50N360HV
Ultra Librarian 3D Model Ultra Librarian IXBX50N360HV CAD Model

Description

The IXYS 1324505-IXBX50N360HV is a single IGBT transistor that has a voltage - collector emitter breakdown (Max) of 3600 V and a current - collector (Ic) (Max) of 125 A.

  • Voltage - Collector Emitter Breakdown (Max): 3600 V
  • Current - Collector (Ic) (Max): 125 A
  • Maximum Power: 660 W
  • Reverse Recovery Time (trr): 1.7 μs
  • Case/Package: TO-247-3
  • Packaging: Tube
  • Standard Package: 30 units
  • ECCN: EAR99
  • HTSUS: 8541.29.0095
  • ROHS3 Compliant: true
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.2780 $100.2780
2+ $97.0432 $194.0864
3+ $93.8085 $281.4255
4+ $84.1042 $336.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess