EN
  • EN
  • DE
  • IT

IXDI430CI

Part No IXDI430CI
Manufacturer IXYS
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr IXYS
Package Box
Product Status Obsolete
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply 8.5V ~ 35V
Logic Voltage - VIL, VIH 0.8V, 3.5V
Current - Peak Output (Source, Sink) 30A, 30A
Input Type Inverting
Rise / Fall Time (Typ) 18ns, 16ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5
Base Product Number IXDI430
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608297-IXDI430CI
Ultra Librarian 3D Model Ultra Librarian IXDI430CI CAD Model

Description

The IXDI430CI is a gate driver IC from IXYS.

  • Channel Count: Single
  • Input Type: Inverting
  • Driven Configuration: Low-Side
  • Compatible Gate Types: IGBT, N-Channel, and P-Channel MOSFET
  • VIL Logic Voltage Level: 0.8V
  • VIH Logic Voltage Level: 3.5V
  • Peak Output Current (Source): 30A
  • Peak Output Current (Sink): 30A
  • Rise Time: 18ns
  • Fall Time: 16ns
  • Input Voltage Supply Range: 8.5V to 35V
  • Mounting Type: Through-Hole
  • Package: TO-220-5
  • Operating Temperature Range: -55°C to 150°C
  • Product Status: Active

You May Also Be Interested in

Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H / Half-Bridge Gate Driver IC Inverting 8-CERDIP
Need more? Email Us
Unitrode
UC1708 NON-INVERTING HIGH SPEED / Gate Driver IC
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HALF-BRIDGE 20SOIC
Lowest to $6.8672
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.4274
ON Semiconductor
IC GATE DRVR LOW-SIDE 8WDFN
Lowest to $2.4836
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1381
ON Semiconductor
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
National Semiconductor (TI)
BUFFER/INVERTER BASED MOSFET DRI
Need more? Email Us
Richtek USA Inc.
IC GATE DRVR HALF-BRIDGE 8SOP
Lowest to $0.3026

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess