EN
  • EN
  • DE

IXFH20N80P

Part No IXFH20N80P
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description PolarHV HiPerFET Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFET, PolarHT
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 800V
Current - Continuous Drain (Id) @ 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs 86nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 4685pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 500W (Tc)
Rds On (Maximum) @ Id, Vgs 520 mOhm @ 10A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247AD (IXFH)
Package TO-247-3
Win Source Part Number 1191058-IXFH20N80P
Manufacturer Homepage www.ixys.com
Family Name IXFH20N80P
Introduction Date May 07, 2006
ECCN EAR99
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXFH20N80P CAD Model

Description

The IXYS HiPerFET, PolarHT 1191058-IXFH20N80P is a MOSFET that is designed to provide high performance in a wide range of applications. The 1191058-IXFH20N80P is a IXYS HiPerFET, PolarHT and is manufactured by IXYS.

  • Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
  • Family Name: IXFH20N80P
  • Mounting Type: Through Hole
  • Manufacturer Homepage: www.ixys.com
  • Win Source Part Number: 1191058-IXFH20N80P
  • Drain Source Voltage: 800V
  • Gate Charge (Qg) (maximum) @ Vgs: 86nC @ 10V
  • Input Capacitance (Ciss) (maximum) @ Vds: 4685pF @ 25V
  • Vgs(th) (Maximum) @ Id: 5V @ 4mA
  • Power Dissipation (maximum): 500W (Tc)
  • Rds On (Maximum) @ Id, Vgs: 520 mOhm @ 10A, 10V
  • Supply and Demand Status: Balanced

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess