EN
  • EN
  • DE

IXFK64N60P3

Part No IXFK64N60P3
Manufacturer IXYS
Catalog OEM Souring
Description MOSFET 600V 64A 0.095Ohm PolarP3 Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463583-IXFK64N60P3
Manufacturer IXYS
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) @ 25°C 64A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 95mOhm @ 32A, 10V
Vgs(th) (Max) @ Id 5V @ 4mA
Gate Charge (Qg) (Max) @ Vgs 145 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 9900 pF @ 25 V
Power Dissipation (Max) 1130W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Grade -
Mounting Type Through Hole
Supplier Device Package TO-264AA (IXFK)
Package / Case TO-264-3, TO-264AA
Ultra Librarian 3D Model Ultra Librarian IXFK64N60P3 CAD Model

Description

The IXFK64N60P3 is a high voltage, high current MOSFET developed by IXYS, a leader in power semiconductor technology. This device is designed for optimal performance in power conversion and management applications, featuring a drain-source voltage of 600V and a continuous drain current of 64A. Its exceptionally low on-resistance of 0.095Ohm minimizes power losses, making it highly efficient for use in high-power applications such as inverters, converters, and power supply units. The PolarP3 technology incorporated in the IXFK64N60P3 ensures robust performance under extreme conditions, offering enhanced reliability and lifespan. Its implementation in power electronic systems demonstrates IXYS's dedication to providing advanced, reliable solutions for managing and converting power in industrial, commercial, and renewable energy applications.

You May Also Be Interested in

NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
Microchip Technology
8bit MicroController
Lowest to $18.7687
Renesas Electronics America
MCU
Lowest to $80.3487
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $12.3753
Renesas Electronics America
MCU
Need more? Email Us
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2049 $82.4098
3+ $33.8091 $101.4273
5+ $32.7526 $163.7630
7+ $31.6961 $221.8727
9+ $30.6395 $275.7555
11+ $27.4699 $302.1689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess