EN
  • EN
  • DE

IXFR44N50Q3

Part No IXFR44N50Q3
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 25A ISOPLUS247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 6.5V @ 4mA
Max Gate Charge 93nC @ 10V
Max Input Capacitance 4800pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 154 mOhm @ 22A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package ISOPLUS247
Dimension TO-247-3
Win Source Part Number 1049517-IXFR44N50Q3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXFR44N50Q3 CAD Model

Description

The IXFR44N50Q3 is a HiPerFET™ power MOSFET manufactured by IXYS. It's an N-Channel MOSFET designed for high-speed switching applications with low gate charge and fast recovery body diode. This MOSFET is often used in applications requiring high efficiency and reliability.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • DC-DC Converters
  • Motor Drives

Features

  • HiPerFET™ Power MOSFET: Offers fast switching and low on-resistance.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Fast Intrinsic Diode: Provides fast recovery for improved efficiency.
  • Avalanche Rated: Withstands transient voltage spikes.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance and gate charge minimize power losses.
  • Improved System Reliability: Robust design ensures stable performance under various operating conditions.
  • Reduced EMI: Fast switching reduces electromagnetic interference.
  • Simplified Circuit Design: Easy to integrate into existing and new designs.
  • High Power Density: Capable of handling high power levels in a compact package.

Additional Details

The IXFR44N50Q3 has a drain-source voltage (Vds) rating of 500V and can handle a continuous drain current (Id) of up to 44A (at a case temperature of 25°C). The low Rds(on) value helps to minimize conduction losses, and the fast intrinsic diode reduces switching losses. The device is designed to withstand avalanche conditions, providing added protection against voltage spikes. It is typically packaged in an isolated mounting base package such as the ISOPLUS i4-PAC. IXYS HiPerFET™ power MOSFETs are known for their high performance and reliability in demanding power electronics applications. The combination of low gate charge, fast switching speed, and robust design makes the IXFR44N50Q3 a suitable choice for a wide range of high-power applications. The fast recovery body diode ensures low reverse recovery charge, which minimizes switching losses and improves efficiency.

The device's ability to handle high power levels and its robust design make it a reliable choice for demanding power applications. The low gate charge ensures that the device can be switched on and off quickly, reducing switching losses and improving efficiency. The fast intrinsic diode helps to improve the efficiency of the circuit by reducing reverse recovery losses. The avalanche rating provides added protection against voltage spikes, ensuring that the device can withstand transient voltage conditions. The isolated mounting base package provides electrical isolation between the device and the heat sink, which can help to improve system safety and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess