EN
  • EN
  • DE

IXGH17N100AU1

Part No IXGH17N100AU1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1000V 34A 150W TO247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 1000V
Maximum Current Collector 34A
Pulsed Collector Current 68A
Collector-emitter saturation voltage(Max) 4V @ 15V, 17A
Maximum Power Dissipation 150W
Total Switching Energy(Ets) 3mJ (off)
Input Type Standard
Gate Charge 100nC
Turn-on and Turn-off delay time 100ns/500ns
Testing Conditions 800V, 17A, 82 Ohm, 15V
Reverse Recovery Time (trr) 50ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049567-IXGH17N100AU1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IXGH17N100AU1 CAD Model

Description

The IXGH17N100AU1 is an electronic component manufactured by IXYS.

  • Supply and Demand Status: Sufficient
  • Product Packaging: Bulk
  • Mounting: Through Hole
  • Reverse Recovery Time (trr): 50ns
  • IGBT Type: -
  • Gate Charge: 100nC
  • Maximum Current Collector: 34A
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V
  • Maximum Power Dissipation: 150W
  • Pulsed Collector Current: 68A
  • Collector-Emitter Saturation Voltage(Max): 4V @ 15V, 17A
  • Total Switching Energy(Ets): 3mJ (off)
  • Turn-On and Turn-Off Delay Time: 100ns/500ns
  • Testing Conditions: 800V, 17A, 82 Ohm, 15V

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess