EN
  • EN
  • DE

IXGH25N100

Part No IXGH25N100
Manufacturer IXYS
Catalog IGBTs - Single
Description Low VCE(sat), High speed IGBT | IGBT 1000V 50A 200W TO247AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 1000V
Current - Collector (Ic) (Maximum) 50A
Current - Collector Pulsed (Icm) 100A
Vce(on) (Maximum) at Vge, Ic 3.5V at 15V, 25A
Maximum Power 200W
Switching Energy 5mJ (off)
Input Type Standard
Gate Charge 130nC
Td (on/off) at 25°C 100ns/500ns
Test Condition 800V, 25A, 33Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AD (IXGH)
Family Part Number IXG*25N100
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1191175-IXGH25N100
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian IXGH25N100 CAD Model

Description

The IXYS IGBT is a high-quality electronic component that is designed to deliver superior performance in a range of applications.

  • Maximum Collector Current: 50A
  • Collector-Emitter Breakdown Voltage: 1000V
  • Package: TO-247AD (IXGH) package
  • Gate Charge: 130nC
  • Operating Temperature: -55°C to 150°C
  • Status: Obsolete and is not recommended for new designs
  • Applications: Suitable for use in power management, motor drive, and control applications

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess