EN
  • EN
  • DE

IXGH25N100AU1

Part No IXGH25N100AU1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1000V 50A 200W TO247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 1000V
Maximum Current Collector 50A
Pulsed Collector Current 100A
Collector-emitter saturation voltage(Max) 4V @ 15V, 25A
Maximum Power Dissipation 200W
Total Switching Energy(Ets) 5mJ (off)
Input Type Standard
Gate Charge 130nC
Turn-on and Turn-off delay time 100ns/500ns
Testing Conditions 800V, 25A, 33 Ohm, 15V
Reverse Recovery Time (trr) 50ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049587-IXGH25N100AU1
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian IXGH25N100AU1 CAD Model

Description

IXYS IXGH25N100AU1 is an N-channel IGBT type electronic component used in power management, motor drive, and control applications.

  • Maximum Collector-Emitter Breakdown Voltage: 1000V
  • Maximum Collector Current: 50A
  • Package: TO-247AD (IXGH)
  • Maximum Power Dissipation: 200W
  • Reverse Recovery Time: 50ns
  • Gate Charge: 130nC
  • Status: Obsolete (EOL)
  • Alternative Parts: Available

You May Also Be Interested in

IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess