EN
  • EN
  • DE
  • IT

IXGN120N60A3D1

Part No IXGN120N60A3D1
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT 200A 600V SOT-227B / 600V GenX3 IGBTs next generation 600V IGBTs for power conversion applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
IGBT Type PT
Configuration Single
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 200A
Power - Max 595W
Vce(on) (Maximum) at Vge, Ic 1.35V at 15V, 100A
Current - Collector Cutoff (Maximum) 650μA
Input Capacitance (Cies) at Vce 14.8nF at 25V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Chassis Mount
Manufacturer Package SOT-227-4, miniBLOC
Supplier Device Package SOT-227B
Part Number Series IXG*120N60
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810445-IXGN120N60A3D1
Ultra Librarian 3D Model Ultra Librarian IXGN120N60A3D1 CAD Model

Description

The IXYS Single Configuration Chassis Mount IGBT is a powerful and reliable component for your electronic needs.

  • Maximum Power: 595W
  • Current Collector: 200A
  • Supplier Device Package: SOT-227B
  • Manufacturer Package: miniBLOC
  • Temperature Range: -55°C to 150°C
  • Series: IXG*120N60
  • Supply: Limited

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $97.2618
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $351.4627
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $749.7314
Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
Infineon Technologies
IGBT MODULE VCES 1200V 150A
Lowest to $95.1430
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $80.2388
Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $582.4000
Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $60.8917 $121.7834
3+ $49.9624 $149.8872
5+ $48.4012 $242.0060
6+ $46.8399 $281.0394
8+ $45.2785 $362.2280
10+ $40.5945 $405.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess