EN
  • EN
  • DE
  • IT

IXGN200N60B3

Part No IXGN200N60B3
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT MOD 600V 300A 830W SOT227B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202384-IXGN200N60B3
Manufacturer IXYS
Category Discrete Semiconductor Products- Transistors- IGBTs IGBT Modules
Series GenX3™
Package Tube
Product Status Active
IGBT Type PT
Configuration Single
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Ultra Librarian 3D Model Ultra Librarian IXGN200N60B3 CAD Model

Description

The GenX3™ IGBT Module is a discrete semiconductor product manufactured by IXYS.

  • Category: Discrete Semiconductor Products - Transistors - IGBTs IGBT Modules
  • Series: GenX3™
  • Configuration: Single
  • IGBT Type: PT
  • Package: Tube
  • Operating Temperature: -55°C to 150°C (TJ)
  • Package: SOT-227-4, miniBLOC
  • Mounting Type: Chassis Mount
  • Product Status: Active

You May Also Be Interested in

Powerex Inc.
IGBT MOD 1200V 150A 890W / IGBT Module Three Phase Inverter with Brake 1200 V 150 A 890 W Chassis Mount Module
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
ON Semiconductor
IGBT MOD 1200V 35A 26DIP
Need more? Email Us
Infineon Technologies
IGBT MODULE VCES 1200V 150A
Lowest to $95.1430
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $351.4627
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess