EN
  • EN
  • DE

IXSN80N60AU1

Part No IXSN80N60AU1
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT 100A 600V SOT-227B / Trans IGBT Module N-CH 600V 160A 500000mW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Part Status Obsolete(EOL)
Configuration Single
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 160A
Power - Max 500W
Vce(on) (Maximum) @ Vge, Ic 3V @ 15V, 80A
Current - Collector Cutoff (Maximum) 1mA
Input Capacitance (Cies) @ Vce 8.5nF @ 25V
Input Standard
NTC Thermistor No
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Package SOT-227-4, miniBLOC
Manufacturer Package SOT-227B
Win Source Part Number 777638-IXSN80N60AU1
Popularity Medium
Supply and Demand Status Limited
Family Name IXSN80N60AU1
Introduction Date September 19, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IXSN80N60AU1 CAD Model

Description

The IXYS IXSN80N60AU1 is a single configuration power semiconductor product manufactured by IXYS.

  • Current - Collector (Ic) (Maximum): 160A
  • Voltage - Collector Emitter Breakdown (Maximum): 600V
  • Current - Collector Cutoff (Maximum): 1mA
  • Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 80A
  • Input Capacitance (Cies) @ Vce: 8.5nF @ 25V
  • Package: SOT-227-4, miniBLOC
  • Operating Temperature Range (TJ): -55°C to 150°C
  • Status: Obsolete (EOL)

You May Also Be Interested in

Microsemi Corporation
Phase leg Trench + Field Stop IGBT Power Module
Lowest to $183.9880
IXYS
HiPerFAST IGBT with HiPerFRED
Need more? Email Us
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
IXYS
IGBT MOD 650V 166A 600W SOT227B
Need more? Email Us
IXYS
IGBT MOD 1200V 650A 2100W
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT LO VOLT 600V 75AMP TO-204AE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess