EN
  • EN
  • DE

NYE08-10B6ST1G

Part No NYE08-10B6ST1G
Manufacturer ON Semiconductor
Catalog Triacs
Description Thyristor TRIAC 600V 8A 4-Pin SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Hold Current 25 mA
Lead Free Yes
Number of Pins 4
Packaging Tape and Reel
RMS Current (Irms) 800 mA
RoHS Compliant
Win Source Part Number 1083049-NYE08-10B6ST1G
Categories Triacs
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NYE08-10B6ST1G CAD Model

Description

The NYE08-10B6ST1G is a cutting-edge semiconductor device from ON Semiconductor, a company renowned for its innovative and reliable products. This particular component is designed to meet the rigorous demands of modern electronic applications, providing high efficiency, durability, and performance.

Key Features

  • High Efficiency: The NYE08-10B6ST1G is engineered to optimize power usage, reducing energy waste and ensuring high performance in power-sensitive applications.
  • Durability: Built with robust materials, this product is capable of withstanding harsh conditions, making it suitable for industrial and automotive applications that require long-term reliability.
  • Compact Design: Its small footprint allows for integration into space-constrained designs without compromising on power or functionality.
  • Thermal Performance: Excellent thermal management ensures that the device operates within safe temperature ranges, even under high load conditions.
  • Compliance: The NYE08-10B6ST1G adheres to strict industry standards for safety and environmental impact, including RoHS compliance.

Applications

This semiconductor is versatile and can be used across a wide range of applications, including:

  • Power Management Solutions
  • Automotive Electronics
  • Industrial Control Systems
  • Portable Devices
  • Consumer Electronics

Technical Specifications

The NYE08-10B6ST1G boasts an impressive array of technical specifications that make it a top choice for engineers and designers:

  • Package Type: Surface Mount
  • Operating Temperature Range: Specified by manufacturer
  • Power Dissipation: Defined by the product's datasheet
  • Output Voltage: Specified by the product's datasheet
  • Switching Frequency: As per the manufacturer's specifications

For detailed information regarding the NYE08-10B6ST1G, including exact specifications, operational parameters, and safety guidelines, please refer to the official datasheet provided by ON Semiconductor.

Ordering Information

The NYE08-10B6ST1G is available for order through ON Semiconductor's distribution network. For bulk purchases, custom orders, or further assistance, customers should directly contact ON Semiconductor's sales team or authorized distributors.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess