EN
  • EN
  • DE

IXXH30N60B3

Part No IXXH30N60B3
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V TO247 / IGBT PT 600 V 60 A 270 W Through Hole TO-247 (IXXH)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer IXYS
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 115 A
Vce(on) (Max) @ Vge, Ic 1.85V @ 15V, 24A
Power - Max 270 W
Switching Energy 550µJ (on), 500µJ (off)
Input Type Standard
Gate Charge 39 nC
Td (on/off) @ 25°C 23ns/97ns
Test Condition 400V, 24A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Supplier Device Package TO-247 (IXXH)
Base Product Number IXXH30
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1324506-IXXH30N60B3
Ultra Librarian 3D Model Ultra Librarian IXXH30N60B3 CAD Model

Description

The IXYS 1138153 is an IGBT transistor with a voltage collector-emitter breakdown (max) of 600V and a current collector (Ic) (max) of 60A.

  • Voltage Collector-Emitter Breakdown (Max): 600V
  • Current Collector (Ic) (Max): 60A
  • IGBT Type: PT
  • Package: TO-247 (IXXH)
  • Mounting: Through Hole
  • Standard Package: 30
  • Input Type: Standard
  • Gate Charge: 39 nC
  • Switching Energy (On): 550μJ
  • Switching Energy (Off): 500μJ
  • td (on/off) @ 25°C: 23ns/97ns
  • Test Condition: 400V, 24A, 10Ohm, 15V
  • Temperature Range - Operating: -55°C to 175°C (TJ)
  • Family Name: IXXH30N60B3

You May Also Be Interested in

Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0247 $60.2470
24+ $4.9434 $118.6416
37+ $4.7890 $177.1930
50+ $4.6345 $231.7250
65+ $4.4800 $291.2000
87+ $4.0166 $349.4442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,408 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess