The 2SA1781-6-TB is a high-performance PNP bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is a crucial component in various electronic circuits, offering excellent amplification and switching characteristics. It is commonly used in audio amplifiers, signal processing, power management, and other applications where efficient current control is required.
Key Features
- High Current Capacity: The 2SA1781-6-TB is capable of handling a considerable collector current, making it suitable for power amplification tasks.
- Low Saturation Voltage: This transistor has a low V<sub>CE(sat) which minimizes power loss and improves efficiency, especially important in battery-powered devices.
- Complementary NPN Type: It has a complementary NPN counterpart, which allows for push-pull amplifier configurations, enhancing the overall performance of audio applications.
- Compact Package: Encased in a small TB package, the 2SA1781-6-TB is designed for high-density PCB layouts, saving space without compromising performance.
- Wide Range of Applications: From audio amplifiers to DC-DC converters, the versatility of this transistor makes it an excellent choice for a broad range of electronic circuits.
Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
-50 V
Collector Current (I<sub>C)
-1 A
Collector Power Dissipation (P<sub>C)
900 mW
DC Current Gain (h<sub>FE)
100 to 320
Operating Temperature Range
-55°C to +150°C
The ON Semiconductor 2SA1781-6-TB transistor is a reliable and efficient choice for designers looking to optimize their electronic designs. With its robust performance and compact size, it stands out as a preferred component for a wide array of applications.