EN
  • EN
  • DE

IXXH40N65B4H1

Part No IXXH40N65B4H1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 650V 120A 455W TO247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Series GenX4™, XPT™
Package Tube
Product Status Active
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 120 A
Current - Collector Pulsed (Icm) 240 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 40A
Power - Max 455 W
Switching Energy 1.4mJ (on), 560µJ (off)
Input Type Standard
Gate Charge 77 nC
Td (on/off) @ 25°C 28ns/144ns
Test Condition 400V, 40A, 5Ohm, 15V
Reverse Recovery Time (trr) 120 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247AD
Base Product Number IXXH40
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 876153-IXXH40N65B4H1
Ultra Librarian 3D Model Ultra Librarian IXXH40N65B4H1 CAD Model

Description

The IXXH40N65B4H1 is a single IGBT transistor from the GenX4™ and XPT™ series by IXYS.

  • Manufacturer: IXYS
  • Product Name: IXXH40N65B4H1
  • Series: GenX4™ and XPT™
  • Maximum Power: 455 W
  • Reverse Recovery Time (trr): 120 ns
  • Collector-Emitter Breakdown Voltage: 650 V
  • Maximum Collector Current: 120 A
  • Vce(on): 2V @ 15V gate-emitter voltage and 40A collector current
  • Switching Energy (Turn-On): 1.4mJ
  • Switching Energy (Turn-Off): 560μJ
  • Gate Charge: 77 nC
  • On Delay Time: 28ns
  • Off Delay Time: 144ns
  • Mounting Type: Through-hole
  • Package: TO-247-2
  • Operating Temperature Range: -55°C to 175°C
  • REACH Compliance: Compliant
  • Availability: Active

You May Also Be Interested in

IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8669 $53.5359
26+ $3.9934 $103.8284
39+ $3.8686 $150.8754
54+ $3.7438 $202.1652
70+ $3.6190 $253.3300
93+ $3.2446 $301.7478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess