EN
  • EN
  • DE

IXYH50N120C3D1

Part No IXYH50N120C3D1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1200V 90A 625W TO247 / IGBT 1200 V 90 A 625 W Through Hole TO-247 (IXTH)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Series GenX3™, XPT™
Package Tube
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 90 A
Current - Collector Pulsed (Icm) 210 A
Vce(on) (Max) @ Vge, Ic 4V @ 15V, 50A
Power - Max 625 W
Switching Energy 3mJ (on) , 1mJ (off)
Input Type Standard
Gate Charge 142 nC
Td (on/off) @ 25°C 28ns/133ns
Test Condition 600V, 50A, 5Ohm, 15V
Reverse Recovery Time (trr) 195 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 (IXTH)
Base Product Number IXYH50
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 1338387-IXYH50N120C3D1
Ultra Librarian 3D Model Ultra Librarian IXYH50N120C3D1 CAD Model

Description

The IXYH50N120C3D1 single IGBT transistor by IXYS is part of the GenX3™ and XPT™ series.

  • Manufacturer: IXYS
  • Product: IXYH50N120C3D1
  • Type: Single IGBT transistor
  • Series: GenX3™ and XPT™
  • Mounting Type: Through-hole
  • Package/Case: TO-247-3
  • Power Max: 625 W
  • Reverse Recovery Time (trr): 195 ns
  • Voltage Collector Emitter Breakdown (Max): 1200 V
  • Current Collector Pulsed (Icm): 210 A
  • Switching Energy (On): 3mJ
  • Switching Energy (Off): 1mJ
  • Gate Charge: 142 nC
  • Test Condition: 600V, 50A, 5Ohm, 15V
  • Temperature Range: -55°C to 150°C (TJ)
  • Compliance: EAR99 compliant
  • Supplier Device Package: TO-247 (IXTH)

You May Also Be Interested in

IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8944 $51.5776
10+ $10.5801 $105.8010
15+ $10.2494 $153.7410
21+ $9.9188 $208.2948
27+ $9.5882 $258.8814
35+ $8.5963 $300.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess