EN
  • EN
  • DE

IXYK100N120C3

Part No IXYK100N120C3
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1200V 188A 1150W TO264  /  IGBT 1200 V 188 A 1150 W Through Hole TO-264 (IXYK)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series GenX3™, XPT™
Package Tube
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 188 A
Current - Collector Pulsed (Icm) 490 A
Vce(on) (Max) @ Vge, Ic 3.5V @ 15V, 100A
Power - Max 1150 W
Switching Energy 6.5mJ (on), 2.9mJ (off)
Input Type Standard
Gate Charge 270 nC
Td (on/off) @ 25°C 32ns/123ns
Test Condition 600V, 100A, 1Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264 (IXYK)
Base Product Number IXYK100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -IXYK100N120C3
Standard Package 25
Win Source Part Number 1025281-IXYK100N120C3
Ultra Librarian 3D Model Ultra Librarian IXYK100N120C3 CAD Model

Description

The IXYK100N120C3 is a GenX3™, XPT™ series IGBT transistor designed for use in Discrete Semiconductor Products>Transistors - IGBTs - Single applications.

  • Package: TO-264-3, TO-264AA
  • Voltage - Collector Emitter Breakdown (Max): 1200 V
  • IGBT Type: Not specified
  • Power - Max: 1150 W
  • Current - Collector (Ic) (Max): 188 A
  • Current - Collector Pulsed (Icm): 490 A
  • Switching Energy: 6.5mJ (on), 2.9mJ (off)
  • Input Type: Standard
  • Gate Charge: 270 nC
  • td (on/off) @ 25°C: 32ns/123ns
  • Temperature Range - Operating: -55°C ~ 175°C (TJ)
  • Packaging: Tube

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $127.8751 $127.8751
2+ $123.7501 $247.5002
3+ $119.6251 $358.8753
4+ $107.2501 $429.0004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess