EN
  • EN
  • DE
  • IT

LAA110P

Part No LAA110P
Manufacturer IXYS
Catalog Solid State Relays
Description Dual Pole OptoMOS Relays | SSR RELAY SPST-NO 120MA 0-350V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Tube
Mounting Style SMD
Circuit SPST-NO (1 Form A) x 2
Output Type AC, DC
Parts Input Voltage (V) 1.2VDC
Load Voltage (V) 0V ~ 350V
Load Current 120mA
On-State Resistance (Maximum) 35 Ohms
Termination Style Gull Wing
Manufacturer Package 8-SMD
Supplier Device Package 8-Flatpack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1194979-LAA110P
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAA110P CAD Model

Description

The IXYS 534640 is a dual SPST-NO (1 Form A) relay that is designed to handle load current up to 120mA and voltage up to 350V.

  • On-State Resistance: 35 Ohms
  • Input Voltage: 1.2VDC
  • Package: 8-flatpack
  • Mounting: SMD (SMT) technology
  • Applications: telecommunications, instrumentation, and control systems

You May Also Be Interested in

Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-40V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 450MA 0-20V
Lowest to $3.2598
Phoenix Contact
SSR RELAY SPST-NO 1A 1-350V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-60V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 4A 1-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 18A 48-660V
Need more? Email Us
Texas Instruments
TPSI2140QDWQRQ1
Lowest to $11.4948
Panasonic
SSR RELAY DPST-NO 750MA 0-1200V
Lowest to $41.6922

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5592 $50.0328
22+ $4.5614 $100.3508
34+ $4.4188 $150.2392
47+ $4.2763 $200.9861
61+ $4.1337 $252.1557
81+ $3.7061 $300.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess