EN
  • EN
  • DE
  • IT

PCA9538PW

Part No PCA9538PW
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16TSSOP / I2C/SMBus Interface 400kHz 5.5V 16-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 90
Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Packaging Tube
Number of I/O 8
Interface I²C SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA 25mA
Frequency - Clock 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package 16-TSSOP
Catalog I²C I/O Expanders
Win Source Part Number 082055-PCA9538PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PCA9538
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCA9538PW CAD Model

Description

The PCA9538PW is a high-performance, low-power product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Function: 8-bit I2C and SMBus I/O expander optimized for power management applications
  • Operating Voltage Range: 2.3V to 5.5V
  • Reset Input: Active-low reset input
  • I/O Pins: Eight I/O pins can be independently assigned as inputs, outputs, or hardware reset
  • Power-On Reset: Internal power-on reset
  • Standby Current: Low
  • Hardware Address Pin: Yes, allowing up to four devices to share the same I2C/SMBus
  • Interrupt Output: Yes, can be connected to the interrupt logic of the microcontroller
  • Package: TSSOP16 package

You May Also Be Interested in

Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $9.1405
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9029 $54.1740
120+ $0.8458 $101.4960
185+ $0.8172 $151.1820
265+ $0.7600 $201.4000
345+ $0.7315 $252.3675
430+ $0.7029 $302.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess