EN
  • EN
  • DE

LCA110LE

Part No LCA110LE
Manufacturer IXYS
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069023-LCA110LE
Categories OEM Parts(J-L)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCA110LE CAD Model

Description

The LCA110LE is a single-pole, normally open (1-Form-A) solid-state relay (SSR) manufactured by IXYS. This device is engineered for diverse applications demanding dependable and isolated switching. It is designed for low input current, making it ideal for applications where minimal control power is available. The LCA110LE delivers galvanic isolation, negating the necessity for cumbersome transformers or optocouplers in numerous scenarios.

Applications:

  • Industrial automation: Utilized in PLCs, distributed control systems (DCS), and remote I/O modules.
  • Telecommunications: Employed in telephone line interface circuits, data communication equipment, and modem interfaces.
  • Security systems: Integrated into alarm panels, fire detection systems, and access control devices.
  • Medical devices: Suitable for use in patient monitoring equipment, diagnostic instruments, and medical imaging systems.
  • Building automation: Applied in HVAC systems, lighting control, and energy management systems.

Features:

  • Single-Pole, Normally Open (1-Form-A) configuration: Provides a straightforward and reliable switching mechanism.
  • Low Input Current: Requires minimal current for activation, making it compatible with low-power control circuits.
  • Optical isolation: Delivers outstanding isolation between control and load circuits, enhancing safety and dependability.
  • Low on-resistance: Reduces power dissipation and voltage drop across the relay.
  • Fast switching speed: Enables swift and accurate control of the load.
  • DC control: Compatible with standard logic-level control signals.

Benefits:

  • Increased reliability: Solid-state design provides an extended lifespan compared to electromechanical relays.
  • Enhanced safety: Optical isolation safeguards control circuits from high voltage transients.
  • Reduced size and weight: Compact package facilitates high-density board layouts.
  • Lower power consumption: Efficient design minimizes power dissipation and heat generation.
  • Silent operation: Solid-state switching eliminates audible noise.

Additional Details:

The LCA110LE typically operates with a control voltage range of 3 to 32VDC and can switch load voltages up to 60V AC/DC with a continuous current rating of up to 1.2A. The key feature differentiating it from the LCA110ES is its lower input current requirement. Its isolation voltage is generally 4000Vrms. The device comes in various package options, including through-hole and surface mount configurations. The operating temperature range is usually between -40°C to +85°C, rendering it appropriate for demanding industrial settings. It utilizes MOSFET technology for the output switch, offering low on-resistance and efficient switching. The device is designed to adhere to industry safety standards and is often RoHS compliant.

You May Also Be Interested in

TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
TT Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess