EN
  • EN
  • DE

MCC95-16IO1B

Part No MCC95-16IO1B
Manufacturer IXYS
Catalog TVS - Thyristors
Description THYRISTOR MODULE 1600V 2X116A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr IXYS
Package Bulk
Product Status Active
Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.6 kV
Current - On State (It (AV)) (Max) 116 A
Current - On State (It (RMS)) (Max) 180 A
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 2250A, 2400A
Current - Hold (Ih) (Max) 200 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case TO-240AA
Base Product Number MCC95
Standard Package 36 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
California Prop 65 Warning Information
Win Source Part Number 847051-MCC95-16IO1B
Ultra Librarian 3D Model Ultra Librarian MCC95-16IO1B CAD Model

Description

The 847051-MCC95-16IO1B is a thyristor SCR module from IXYS.

  • Package: Bulk
  • Standard Package: 36 pcs
  • Holding Current (Ih) (Max): 200 mA
  • Off-State Voltage: 1.6 kV
  • Gate Trigger Voltage (Vgt): 2.5 V
  • Gate Trigger Current (Igt): 150 mA
  • On-State Current (It (AV)) (Max): 116 A
  • On-State RMS Current (It (RMS)) (Max): 180 A
  • Non-Repetitive Surge Current: 2250A @ 50Hz, 2400A @ 60Hz
  • Structure: Series Connection of Two SCRs
  • Mounting Type: Chassis Mount
  • Package/Case: TO-240AA
  • Operating Temperature: -40°C to 125°C
  • Status: Active
  • REACH: Unaffected
  • MSL Level: 1
  • ECCN: EAR99
  • HTSUS Code: 8541.30.0080

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Bourns Inc.
THYRISTOR 100V 30A
Lowest to $0.6537
Littelfuse Inc.
SIDACTOR 190V 150A DO214
Lowest to $0.5879
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
ON Semiconductor
THYRISTOR 58V 80A SMB
Lowest to $0.2247
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
ON Semiconductor
THYRISTOR 320V 80A SMB
Lowest to $0.2247

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4857 $64.9714
4+ $26.6550 $106.6200
6+ $25.8220 $154.9320
9+ $24.9890 $224.9010
11+ $24.1561 $265.7171
14+ $21.6572 $303.2008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess