EN
  • EN
  • DE

MCD162-16I01B

Part No MCD162-16I01B
Manufacturer IXYS
Catalog OEM Parts (M - N)
Description IXYS Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008257-MCD162-16I01B
Categories OEM Parts(M-N)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCD162-16I01B CAD Model

Description

The MCD162-16I01B is a high-power insulated gate bipolar transistor (IGBT) module manufactured by IXYS. This module is designed for high-voltage, high-current applications, offering excellent performance in switching power supplies, motor drives, and other power electronic systems. The IGBT module combines the advantages of MOSFETs and bipolar junction transistors (BJTs), providing high input impedance and high current-carrying capability.

Applications

  • Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors in industrial applications.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power during power outages.
  • Welding Equipment: Utilized in welding machines to generate high-current arcs for welding processes.
  • Induction Heating: Employed in induction heating systems to heat materials using electromagnetic induction.
  • Renewable Energy Systems: Found in solar inverters and wind turbine converters to convert DC power to AC power for grid connection.
  • Traction Drives: Used in electric vehicles and locomotives for controlling the traction motors.

Features

  • High Voltage Capability: Designed for high-voltage operation, typically up to 1600V, enabling use in high-power applications.
  • High Current Capability: Offers high current-carrying capability, allowing for efficient power delivery.
  • Low Saturation Voltage: Features low saturation voltage, minimizing power losses and improving efficiency.
  • Fast Switching Speed: Provides fast switching speed, reducing switching losses and improving overall system performance.
  • Isolated Baseplate: Includes an isolated baseplate for easy mounting and thermal management.
  • Rugged Design: Designed for rugged operation in harsh environments, ensuring high reliability and long-term stability.
  • Short Circuit Protection: May incorporate short circuit protection to prevent damage from overcurrent conditions.

Benefits

  • High Efficiency: Low saturation voltage and fast switching speed contribute to high efficiency, reducing power consumption and heat generation.
  • Reliable Operation: Rugged design and isolated baseplate ensure reliable operation in demanding environments.
  • Easy Mounting: Isolated baseplate simplifies mounting and thermal management, reducing system complexity.
  • Compact Size: IGBT modules offer a compact size compared to discrete components, saving valuable board space.
  • Improved System Performance: High voltage and current capabilities enhance system performance in high-power applications.

Additional Details

The MCD162-16I01B typically requires a gate drive voltage between 15V and 20V. It features a low gate charge, reducing the drive power requirements. The module is usually mounted on a heat sink to dissipate heat generated during operation. The device is designed to meet stringent industry standards for safety and reliability. It also includes internal diodes for freewheeling and reverse recovery. The module is available in a standard package, such as a module with screw terminals or solder pins, for easy connection to external circuitry.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess