EN
  • EN
  • DE
  • IT

MIXA30W1200TED

Part No MIXA30W1200TED
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 43A 150W E2 / IGBT Module PT Three Phase Inverter with Brake 1200 V 43 A 150 W Chassis Mount E2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr IXYS
Package Box
IGBT Type PT
Configuration Three Phase Inverter with Brake
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 43 A
Power - Max 150 W
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 25A
Current - Collector Cutoff (Max) 2.1 mA
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case E2
Supplier Device Package E2
Base Product Number MIXA30
Standard Package 6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 1351895-MIXA30W1200TED
Ultra Librarian 3D Model Ultra Librarian MIXA30W1200TED CAD Model

Description

The IXYS IGBT module is a high-performance device designed for use in three-phase inverter with brake configurations.

  • Configuration: Three Phase Inverter with Brake
  • Power - Max: 150W
  • Voltage - Collector Emitter Breakdown (Max): 1200V
  • Current - Cutoff (Max): 2.1mA
  • Features: NTC Thermistor
  • Package / Case: Box
  • Operating Temperature: -40°C to 125°C (TJ)
  • Current - Collector (Ic) (Max): 43A
  • Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 25A
  • MSL: 1 (Unlimited)
  • REACH: Unaffected

You May Also Be Interested in

Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $97.2618
Powerex Inc.
IGBT MODULE 1200V 10A 96W / IGBT Module Three Phase Inverter with Brake 1200 V 10 A 96 W Through Hole
Need more? Email Us
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $351.4627
Powerex Inc.
IGBT MOD 600V 800A 2900W / IGBT Module Half Bridge 600 V 800 A 2900 W Chassis Mount Module
Lowest to $10.9568
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $68.9459
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $93.6120
Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7348 $90.7348
2+ $87.8994 $175.7988
3+ $85.0640 $255.1920
4+ $82.2285 $328.9140
6+ $73.7220 $442.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess