EN
  • EN
  • DE
  • IT

MMO62-16IO6

Part No MMO62-16IO6
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description MODULE AC CTLR 1600V SOT-227B / SCR Module 1.6 kV 39 A 1-Phase Controller - All SCRs Chassis Mount SOT-227-4, miniBLOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs - Modules
Manufacturer IXYS
Packaging Tube
Structure 1-Phase Controller - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.6 kV
Current - On State (It (AV)) (Max) 25 A
Current - On State (It (RMS)) (Max) 39 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 100 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 430A
Current - Hold (Ih) (Max) 100 mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Base Product Number MMO62
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 10
Win Source Part Number 1325563-MMO62-16IO6
Ultra Librarian 3D Model Ultra Librarian MMO62-16IO6 CAD Model

Description

The IXYS 1325563-MMO62-16IO6 is a 1-phase controller - all SCR type electronic component with two SCRs and a voltage off state of 1.6kV.

  • Voltage Off State: 1.6kV
  • On-State Current: 25A
  • On-State Current (RMS): 39A
  • Non-Repetitive Surge Current: 400A @ 50Hz, 430A @ 60Hz
  • Voltage Gate Trigger: 1.5V
  • Current Gate Trigger: 100mA
  • Current Hold: 100mA
  • Temperature Range: -40°C to 150°C

You May Also Be Interested in

IXYS
SCR MODULE 1.4KV 340A Y4-M6
Need more? Email Us
IXYS
SCR MODULE 1.6KV 79A I4-PAC
Lowest to $53.2108
IXYS
SCR MODULE 1.2KV 520A Y1-CU
Need more? Email Us
IXYS
SCR MODULE 1.2KV 880A Y1-CU
Need more? Email Us
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
IXYS
SCR MODULE 1.6KV 79A I4-PAC
Lowest to $49.3926
IXYS
SCR MODULE 1.4KV 500A MODULE
Need more? Email Us
Vishay
SCR MODULE 800V 150A ADD-A-PAK
Need more? Email Us
Vishay
SCR MODULE 600V 8-PACE-PAK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess