EN
  • EN
  • DE
  • IT

NCD2100MTR

Part No NCD2100MTR
Manufacturer IXYS
Catalog Specialized ICs
Description IC DIGITAL CAPACITOR 6DFN / Digital Capacitor 6-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr IXYS Integrated Circuits Division
Series -
Package Tape & Reel
Product Status Active
Type Digital Capacitor
Applications Oscillator Tuning
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number NCD2100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355074-NCD2100MTR
Ultra Librarian 3D Model Ultra Librarian NCD2100MTR CAD Model

Description

The NCD2100MTR is a specialized integrated circuit (IC) from IXYS Integrated Circuits Division.

  • Application: Oscillator Tuning
  • Package: 6-WDFN Exposed Pad
  • Type: Digital Capacitor
  • Supplier Device Package: 6-DFN (2x2)
  • Operating Temperature: -55°C to 150°C
  • REACH: Unaffected
  • Status: Active
  • Package Type: Tape & Reel

You May Also Be Interested in

STMicroelectronics
IC AUTHENTICAT CHIP/IOT 8UFDFPN
Need more? Email Us
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Infineon Technologies
IC CONTROLLER P-FQFP-208-7 / Controller P-FQFP-208-7
Need more? Email Us
Texas Instruments
IC TRANSMITTER 216NFBGA / Transmitter 216-NFBGA (15x10)
Lowest to $126.4603
Microchip Technology
TA100-Y230C2X01-00B-VAO
Need more? Email Us
Maxim Integrated
IC BIOPOTENTIAL AFE 30WLP / Biopotential AFE 30-WLP (2.74x2.93)
Lowest to $13.1955
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $13.0388
Texas Instruments
IC DIGITAL CONTROLLER 676-FCBGA
Need more? Email Us
Harris Corporation
N7000050FBBAAA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2941 $51.5292
29+ $3.5233 $102.1757
44+ $3.4132 $150.1808
61+ $3.3031 $201.4891
79+ $3.1930 $252.2470
105+ $2.8627 $300.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess