EN
  • EN
  • DE
  • IT

STK672-740AN-E

Part No STK672-740AN-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 2-phase Stepper Motor Driver | IC MOTOR DRIVER UNIPOLAR 19SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Output Current 3.3A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 0V ~ 42V
Temperature Range - Operating 0°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 19-SSIP Formed Leads
Supplier Device Package 19-SIP
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1261274-STK672-740AN-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK672-740AN-E CAD Model

Description

Introducing the STK672-740AN-E Stepper Motor Driver from ON Semiconductor

The STK672-740AN-E is a highly efficient, unipolar stepper motor driver IC designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically crafted to drive stepper motors with precision and ease, making it an ideal solution for a wide range of applications, from office automation to industrial equipment.

Key Features

  • Output Current: The STK672-740AN-E is capable of delivering an output current of up to 2A, which allows it to drive a broad range of stepper motors.
  • Operating Voltage Range: It operates within a voltage range of 10V to 42V, providing flexibility for various power supplies and ensuring compatibility with different motor types.
  • Micro-Stepping Functionality: This driver IC supports micro-stepping control, which reduces the stepping angle of the motor and enables smoother and more precise motor movements. Users can select from full-step to 1/16 micro-step modes, allowing for fine-tuning according to the application's requirements.
  • Built-in Sequencer: The STK672-740AN-E comes with a built-in sequencer, simplifying the control logic required and reducing the workload on the host microcontroller.
  • Thermal Shutdown Feature: Safety is a priority with the inclusion of a thermal shutdown feature, which prevents damage to the IC by turning off the output stages if the chip's temperature exceeds a safe threshold.

Applications

The versatility of the STK672-740AN-E makes it suitable for a variety of stepper motor applications, including but not limited to:

  • Office automation machines such as printers, scanners, and photocopiers
  • Industrial machines like CNC machines, robotic arms, and XYZ tables
  • Consumer electronics that require precise motor control

Easy Integration and Reliability

ON Semiconductor's STK672-740AN-E is presented in a compact, lead-free package, ensuring easy integration into your designs while adhering to environmental standards. The reliability of this IC, combined with ON Semiconductor's commitment to quality, makes the STK672-740AN-E a smart choice for designers looking to enhance their stepper motor applications with a robust and versatile driver solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
STEPPER MOTOR CONTROLLER, 0.6A
Need more? Email Us
ON Semiconductor
IC SYSTEM MOTOR DRIVER / Motor Driver
Lowest to $2.1316
Fairchild/ON Semiconductor
CD MOTOR DRIVER
Lowest to $6.0075
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 40WLCSP
Lowest to $5.9627
ON Semiconductor
3PHASE MOTOR DRIVER / Motor Driver
Lowest to $2.9080
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
Lowest to $9.3619
Texas Instruments
IC MOTOR DRIVER BIPOLAR 24HTSSOP
Lowest to $3.1574
STMicroelectronics
IC MOTOR DRVR 12V-52V 36POWERSO
Lowest to $11.5151
Rohm Semiconductor
IC MOTOR DRVR 4.5V-10V 24HTSSOP
Lowest to $3.3283

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess