EN
  • EN
  • DE

PDM41256SA15SOI

Part No PDM41256SA15SOI
Manufacturer IXYS
Catalog OEM Parts (O - R)
Description SRAM Chip Async Single 5V 256K-bit 32K x 8 15ns 28-Pin SOJ Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 15 ns
Address Bus Width 15 b
Density 256 kb
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 160 mA
Number of Pins 28
Number of Ports 1
Number of Words 32000
Operating Supply Voltage 5 V
Packaging Rail/Tube
Radiation Hardening No
RoHS Compliant
Sync/Async Asynchronous
Word Size 8 b
Win Source Part Number 1084447-PDM41256SA15SOI
Categories OEM Parts(O-R)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDM41256SA15SOI CAD Model

Description

The PDM41256SA15SOI is a 256K x 1 Static Random Access Memory (SRAM) device manufactured by IXYS. It is organized as 32,768 words by 8 bits and is fabricated using advanced CMOS technology for high speed and low power operation. The device is available in a small outline integrated circuit (SOIC) package.

Applications:

  • Cache memory
  • Buffer memory
  • Embedded systems
  • Microcontroller applications
  • Digital signal processing (DSP)

Features:

  • High-speed access time: 15ns
  • Low power consumption
  • Single 5V power supply
  • Fully static operation – no clock or refresh required
  • TTL compatible inputs and outputs
  • Available in SOIC package

Benefits:

  • Enables high-performance system operation
  • Reduces overall power consumption
  • Simplified system design and integration
  • Provides reliable data storage

Additional Details:

The PDM41256SA15SOI SRAM features a fast access time of 15 nanoseconds, making it suitable for high-speed applications such as cache memory and buffering. Its low power consumption is beneficial in portable and battery-powered systems. The device operates from a single 5V power supply and offers fully static operation, eliminating the need for external clocks or refresh circuits, which simplifies system design. The inputs and outputs are TTL compatible, ensuring seamless integration with other digital logic devices. The SOIC package provides a compact footprint, making it suitable for high-density board layouts. The device is commonly used in embedded systems, microcontroller applications, and digital signal processing (DSP) where fast and reliable data storage is required.

This SRAM is ideal for applications requiring high-speed data access and low power consumption, offering a reliable and efficient memory solution for a variety of embedded systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess