EN
  • EN
  • DE

PSM3506

Part No PSM3506
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 281853-PSM3506
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSM3506 CAD Model

Description

The PSM3506, manufactured by IXYS, is a power semiconductor module designed for high-power switching applications. It's engineered for robustness and efficiency, making it suitable for demanding industrial environments. The module typically integrates multiple power semiconductor devices optimized for specific power conversion tasks.

Applications

  • Solid State Relays (SSRs): Used within SSRs to enable switching of high-current AC or DC loads without mechanical contacts, improving reliability and lifespan.
  • Motor Drives: Employed in variable frequency drives (VFDs) for precise control of AC motor speed and torque in industrial automation systems.
  • Power Supplies: Integrated into industrial power supplies to provide stable and regulated voltage and current for sensitive equipment.
  • Lighting Control Systems: Utilized in industrial and commercial lighting control systems for efficient switching and dimming of high-power lighting loads.
  • Renewable Energy Systems: Applied in solar inverters and wind turbine converters to convert DC power from renewable sources into AC power for grid integration.

Features

  • High Blocking Voltage: Designed to withstand high voltages in the off-state, ensuring safe and reliable operation in high-voltage circuits.
  • Low On-State Resistance: Minimizes power losses during conduction, increasing overall efficiency and reducing heat generation.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and improving dynamic performance of the system.
  • Isolated Baseplate: Provides electrical isolation between the module and the mounting surface, enhancing safety and simplifying thermal management.
  • Compact Package: Offers high power density in a compact footprint, enabling integration into space-constrained applications.

Benefits

  • Improved Energy Efficiency: Reduces energy consumption due to low on-state resistance and fast switching speeds.
  • Enhanced System Reliability: Designed for robust performance and long lifespan in harsh industrial environments.
  • Simplified Circuit Design: Integrates multiple power semiconductor devices into a single module, simplifying overall system design and reducing component count.
  • Increased Safety: Features an isolated baseplate for improved electrical safety and easier thermal management.
  • Reduced Size and Weight: Provides high power capability in a compact package, reducing the size and weight of the end product.

Additional Details

The PSM3506 likely incorporates power semiconductor devices such as MOSFETs, IGBTs, or thyristors, depending on the specific application requirements and power levels. Proper thermal management is crucial, and the module is typically designed to be mounted on a suitable heatsink. Detailed specifications, including voltage and current ratings, switching characteristics, and thermal resistance, are available in the manufacturer's datasheet. Proper gate drive circuitry is essential for achieving optimal performance and reliability. The PSM3506 is engineered for reliable and efficient power switching in a wide array of industrial applications.

You May Also Be Interested in

Vishay
Need more? Email Us
NIKO-SEM
Lowest to $0.1571
NIKO-SEM
Lowest to $0.4826
STMicroelectronics
Need more? Email Us
Pulse
Lowest to $19.0136
NIKO-SEM
Lowest to $0.2189
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess