The VUO110-16N07 is a 3-phase rectifier bridge module manufactured by IXYS. It features a high voltage rating and is designed for applications requiring efficient AC-to-DC conversion. The module is typically used in industrial power supplies, motor drives, and other high-power applications. The VUO110-16N07 is characterized by its robust construction and reliable performance.
Applications:
- Industrial power supplies
- AC motor drives
- DC power supplies
- Battery chargers
- Welding equipment
Features:
- High isolation voltage
- UL recognized
- Planar passivated chips
- Low forward voltage drop
- High surge current capability
- Compact design
Benefits:
- Efficient AC-to-DC conversion
- Reliable performance in demanding applications
- Reduced heat dissipation due to low forward voltage drop
- Enhanced safety with high isolation voltage
- Easy integration into power electronic systems
- Long operational life
Additional Details:
The VUO110-16N07 boasts a voltage rating of 1600V and a current rating of 110A. Its planar passivated chips ensure high reliability and stability. The module's high surge current capability allows it to withstand transient current spikes without damage. The low forward voltage drop minimizes power losses and reduces heat generation, contributing to higher efficiency. The VUO110-16N07 is designed for easy mounting and connection, simplifying system integration. Its compact size enables space-saving designs. The module's UL recognition assures compliance with safety standards. The device is typically mounted on a heatsink to facilitate heat dissipation and maintain optimal operating temperatures.