EN
  • EN
  • DE

031-50677

Part No 031-50677
Manufacturer JAE Electronics
Catalog Rectangular Connector Contacts
Description CONN SOCKET 20-24AWG CRIMP GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20-24 AWG
Contact Finish Gold
Contact Finish Thickness 29.5µin (0.75µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621365-031-50677
Ultra Librarian 3D Model Ultra Librarian 031-50677 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP GOLD
Lowest to $1.1549
JAE Electronics
CONN SOCKET 26AWG CRIMP GOLD
Need more? Email Us
Shenzhen Huade co-create Technology Co.,LTD
Tin Phosphor Bronze Rectangular Connector Contacts RoHS
Lowest to $0.0091
Harwin Inc.
CONN PIN 18-20AWG CRIMP GOLD
Lowest to $1.4120
Joint Tech Electronic
22~30 Tin Phosphor bronze Rectangular Connector Contacts RoHS
Lowest to $0.0311
TE Connectivity
CONN PIN 22-30AWG CRIMP TIN
Lowest to $0.6200
TE Connectivity
CONN TAB 17-20AWG CRIMP TIN
Lowest to $0.2620
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.1053
Molex, LLC
ULTRA-FIT TANGLESS CRIMP TERMINA
Lowest to $0.0757

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess