EN
  • EN
  • DE
  • IT

DEU-9SF-F0

Part No DEU-9SF-F0
Manufacturer JAE Electronics
Catalog D - SUB, D - SHAPED connectors
Description CONN DSUB 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Mfr JAE Electronics
Series D
Package Bulk
Product Status Active
Connector Style D-Sub
Connector Type Receptacle for Female Contacts
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Type Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Features -
Shell Material, Finish Steel, Nickel Plated
Shell Finish Thickness -
Ingress Protection -
Temperature Range - Operating -65°C ~ 125°C
Mating Cycles -
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Color Black
Note Contacts Not Included
Base Product Number DEU-9SF
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1365167-DEU-9SF-F0
Ultra Librarian 3D Model Ultra Librarian DEU-9SF-F0 CAD Model

Description

The DEU-9SF is a D-Sub connector housing designed for use in various interconnect applications from JAE Electronics.

  • Temperature Range: -65°C to 125°C
  • Mounting Type: Free Hanging (In-Line)
  • Number of Positions: 9
  • Number of Rows: 2
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Housing Material Filling: Glass Filled
  • California Prop 65 Compliant: Yes
  • Color: Black
  • Shell Material: Steel
  • Shell Finish: Nickel-Plated

You May Also Be Interested in

3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $22.5775
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.4917
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
TE Connectivity
CHAMP 050 B/B REC H W/LEG 60P / Position Connector
Need more? Email Us
3M
3M SHRUNK DELTA RIBBON (SDR) CON
Lowest to $14.8391
3M
CONN RCPT 20POS R/A SOLDER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8235 $53.5290
32+ $3.1372 $100.3904
50+ $3.0392 $151.9600
69+ $2.9411 $202.9359
88+ $2.8431 $250.1928
118+ $2.5490 $300.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess