EN
  • EN
  • DE
  • IT

DX07B024JJ1R1500

Part No DX07B024JJ1R1500
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors
Mfr JAE Electronics
Series DX07
Package Tape & Reel
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Receptacle
Specifications USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Mounting Type Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Mounting Feature Horizontal, Mid Mount
Termination Solder
Features Pick and Place
Temperature Range - Operating -30°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 0.25A, 1.25A
Voltage - Rated 20V
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Insulation Color Black
Base Product Number DX07B024
Other Names 670-2795-2,670-2795-1,670-2795-6
Standard Package 1,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1285035-DX07B024JJ1R1500
Ultra Librarian 3D Model Ultra Librarian DX07B024JJ1R1500 CAD Model

Description

The JAE Electronics DX07B024 is a high-quality electronic component that is designed for use in connectors and interconnects.

  • Series: DX07
  • Features: Pick and Place
  • Connector Type: USB-C (USB TYPE-C)
  • Mounting: Soldered
  • Contact Finish: Gold
  • Shielded: Yes
  • Contacts: 24
  • Specification: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
  • Temperature Range: -30°C to 80°C
  • Current Rating (Amps): 0.25A and 1.25A
  • Standard Package: 1,500
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Molex, LLC
48037-2200 Molex USB Connectors USB A PLUG SMT STR S SHELL LEG 3.8mm L/F datasheet, inventory, & pricing.
Lowest to $1.6128
JST Sales America Inc.
UBB-4R-D14T-4D(LF)(SN) JST Commercial USB Connectors UB TYPE B SOCKET datasheet, inventory, & pricing.
Lowest to $1.0187
Korea Hro parts Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount
Lowest to $0.1892
Amphenol
CONN COVER FOR FIREWIRE RCPT
Need more? Email Us
Bulgin
CONN COVER FOR USB A
Need more? Email Us
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount
Lowest to $0.0734
Molex, LLC
67643-2910 Molex USB Connectors USB REC 4P RA SHLD TYPE A AUFL datasheet, inventory, & pricing.
Lowest to $1.0187
Shouhan Science and Technology Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Need more? Email Us
Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9920 $54.5600
125+ $0.8140 $101.7500
195+ $0.7885 $153.7575
265+ $0.7631 $202.2215
340+ $0.7377 $250.8180
455+ $0.6614 $300.9370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,856 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess