EN
  • EN
  • DE
  • IT

DX07S024JA1R1300

Part No DX07S024JA1R1300
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Description CONN RCP USB3.1 C SMD R/A 1300PC / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr JAE Electronics
Series DX07
Package Tape & Reel
Product Status Active
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Receptacle
Specifications USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Mounting Type Surface Mount, Right Angle; Through Hole
Mounting Feature Horizontal
Termination Solder
Features Board Guide
Ingress Protection -
Temperature Range - Operating -30°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 5A
Voltage - Rated 20VAC
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Material Flammability Rating -
Insulation Color Black
Base Product Number DX07S024
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1352473-DX07S024JA1R1300
Ultra Librarian 3D Model Ultra Librarian DX07S024JA1R1300 CAD Model

Description

The DX07S024JA1R1300 is a USB-C connector assembly manufactured by JAE Electronics.

  • Series: DX07
  • Packaging: Tape and Reel
  • Mounting Type: Surface Mount, Through-Hole
  • Mounting Feature: Horizontal
  • Voltage Rating: 20VAC
  • Current Rating: 5A
  • Contact Finish: Gold
  • Shielding: Shielded
  • HTSUS Code: 8536.69.4040
  • ECCN Code: EAR99
  • USB Specification: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed +)
  • Number of Contacts: 24
  • Number of Ports: 1
  • Material: Steel and Stainless Steel
  • Mating Cycle Rating: 10,000 Cycles

You May Also Be Interested in

Molex, LLC
48409-0003 Molex USB Connectors USB 3.0 F/A Vert REC Stacked 15u' datasheet, inventory, & pricing.
Need more? Email Us
Wch
Power Receiver Controller 100W ESSOP-10-150mil-1mm Power Management - Specialized RoHS
Lowest to $0.2649
JST Sales America Inc.
UB-MC5BR3-SD204-4S-1-TB JST Commercial USB Connectors UB MINI B/MICRO USB SOCKET datasheet, inventory, & pricing.
Need more? Email Us
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount
Lowest to $0.2053
Molex, LLC
203615-0003 Molex USB Connectors USB C RCPT F 16pin Right Angle SM TM WP datasheet, inventory, & pricing.
Lowest to $5.7540
Molex, LLC
56579-0519 Molex USB Connectors USB Mini-AB Recept On-The-Go Rt.Angle datasheet, inventory, & pricing.
Need more? Email Us
Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us
Amphenol Commercial Products
MHDR-A111-M0 Amphenol Commercial Products HDMI, Displayport & DVI Connectors RUGGED HDMI datasheet, inventory, & pricing.
Lowest to $23.2836
Korea Hro parts Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0545 $52.7250
120+ $0.8652 $103.8240
180+ $0.8382 $150.8760
250+ $0.8112 $202.8000
320+ $0.7841 $250.9120
430+ $0.7030 $302.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess