EN
  • EN
  • DE

FI-RE41S-HF

Part No FI-RE41S-HF
Manufacturer JAE Electronics
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JAE Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843321-FI-RE41S-HF
Ultra Librarian 3D Model Ultra Librarian FI-RE41S-HF CAD Model

Description

The FI-RE41S-HF is a connector manufactured by JAE Electronics, part of their FI-RE series. This connector is commonly used for connecting LCD panels to driver boards, especially in applications requiring high-speed data transmission and compact size.

Applications

  • LCD Panel connections in Televisions
  • Laptop and Notebook Displays
  • Tablets and Mobile Devices
  • Industrial Displays and Monitors
  • Digital Signage

Features

  • 41-Pin Configuration: Designed for specific LCD panel interfaces.
  • Small Form Factor: Allows for high-density mounting in compact devices.
  • High-Speed Data Transmission: Supports LVDS (Low-Voltage Differential Signaling) for fast and reliable data transfer.
  • Secure Locking Mechanism: Ensures a stable connection, preventing accidental disconnections.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reliable Connection: Ensures consistent display performance.
  • Compact Design: Enables smaller and lighter devices.
  • High-Speed Data Transfer: Supports high-resolution displays and fast refresh rates.
  • Easy Installation: Simplifies assembly and maintenance.
  • Compliance with Standards: Meets industry and environmental regulations.

Additional Details

The FI-RE41S-HF connector is typically used with a corresponding receptacle connector on the LCD panel side. The 'HF' suffix likely indicates a halogen-free material composition, complying with environmental regulations.

Number of Contacts: 41

Connector Type: Receptacle

Mounting Type: Surface Mount

Mating Style: Cable

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7739 $58.0425
185+ $0.6353 $117.5305
285+ $0.6156 $175.4460
390+ $0.5948 $231.9720
505+ $0.5752 $290.4760
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess