EN
  • EN
  • DE

KX14-50K5D-R-E1000E

Part No KX14-50K5D-R-E1000E
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN RCPT 50POS SMD GOLD / 50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr JAE Electronics
Series KX14
Package Tape & Reel
Product Status Obsolete
Connector Type Receptacle, Outer Shroud Contacts
Number of Positions 50
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting Type Surface Mount
Features Board Guide, Solder Retention
Contact Finish Gold
Contact Finish Thickness 4.00µin (0.100µm)
Mated Stacking Heights 7mm, 8mm, 9mm
Height Above Board 0.258" (6.55mm)
Base Product Number KX14-50K
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 922571-KX14-50K5D-R-E1000E
Ultra Librarian 3D Model Ultra Librarian KX14-50K5D-R-E1000E CAD Model

Description

The KX14-50K5D-R-E1000E is a 50-position rectangular connector array from the KX14 series by JAE Electronics.

  • Product Name: KX14-50K5D-R-E1000E
  • Manufacturer: JAE Electronics
  • Series: KX14
  • Positions: 50
  • Pitch: 0.031" (0.80mm)
  • Application: Board-to-Board Interconnects
  • Features: Board Guides, Solder Retention
  • Type: Receptacle
  • Contacts: Outer Shroud
  • Rows: 2
  • Contact Finish: Gold
  • Mounting: Surface Mountable
  • Package: Tape & Reel
  • Height Above Board: 0.258" (6.55mm)
  • Mated Stacking Heights: 7mm, 8mm, and 9mm
  • Status: Obsolete
  • MSL: 1

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,823 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess