EN
  • EN
  • DE

WP7B-S050VA1-R6000

Part No WP7B-S050VA1-R6000
Manufacturer JAE Electronics
Catalog Rectangular - Board to Board Connectors
Description CONN RCPT 0.4MM 50POS DUAL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JAE Electronics
Packaging Reel - TR
Status Active
Connector Type Receptacle, Center Strip Contacts
Number of Positions 50
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting SMD (SMT)
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 3.9μin (0.10μm)
Mated Stacking Heights 0.7mm
Height Above Board 0.028" (0.71mm)
Win Source Part Number 214003-WP7B-S050VA1-R6000
Popularity Medium
Supply and Demand Status Balance
Quantity per package 6k pcs
Ultra Librarian 3D Model Ultra Librarian WP7B-S050VA1-R6000 CAD Model

Description

The 214003-WP7B-S050VA1-R6000 is a 50 position connector receptacle with center strip contacts designed for surface mount applications.

  • Positions: 50
  • Type: Connector Receptacle
  • Contacts: Center strip
  • Mounting: Surface Mount
  • Manufacturer: JAE Electronics
  • Family: WP7B-S05
  • Contact Surface: Gold
  • Pitch: 0.016" (0.40mm)
  • Features: Solder retention
  • Package: Reel
  • Quantity per Package: 6,000
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand: Balance

You May Also Be Interested in

TE Connectivity
CONN RCPT 80POS SMD GOLD
Lowest to $4.9690
Samtec Inc.
CONN SOCKET 40POS SMD GOLD / 40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Lowest to $6.3156
Molex, LLC
CONN RCPT 6POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN RCPT 40POS SMD GOLD
Lowest to $1.4108
TE Connectivity
CONN PLUG 120POS SMD GOLD / 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $2.7858
TE Connectivity
CONN RCPT 64POS SMD GOLD
Lowest to $8.7216
TE Connectivity
1SHIELD FINGER, LOOSE PIECE /
Lowest to $0.1793
JST Sales America Inc.
CONN HOUSING PAL 4POS 2MM WHITE / 4 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to $0.0745
Hirose Electric Co Ltd
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,686 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess