EN
  • EN
  • DE

CJ6206A15N

Part No CJ6206A15N
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051768-CJ6206A15N
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJ6206A15N CAD Model

Description

The CJ6206A15N is a power management integrated circuit (PMIC) manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This device is designed to provide efficient power conversion and management for a variety of electronic applications. It integrates multiple functions to optimize system performance and reduce the number of external components required.

Applications

  • Mobile Devices: Used in smartphones and tablets for power management and battery charging.
  • Portable Electronics: Found in MP3 players, handheld gaming consoles, and other portable devices requiring efficient power usage.
  • Wearable Technology: Integrated into smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Utilized in various Internet of Things (IoT) devices for power regulation and optimization.
  • Power Banks: Incorporated into power banks for controlled charging and discharging of batteries.

Features

  • High Efficiency DC-DC Conversion: Provides efficient power conversion with minimal energy loss.
  • Integrated Protection Circuits: Includes over-voltage, over-current, and over-temperature protection mechanisms.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or idle mode.
  • Compact Package: Available in a small package size suitable for space-constrained applications.
  • Adjustable Output Voltage: Offers flexibility in setting the output voltage to meet specific application requirements.

Benefits

  • Extended Battery Life: Improves battery life in portable devices through efficient power management.
  • Enhanced System Reliability: Protects the system from damage due to voltage or current surges.
  • Reduced Component Count: Simplifies circuit design and reduces the overall number of components needed.
  • Improved Thermal Performance: Operates efficiently, minimizing heat generation.
  • Flexible Design: Allows for customizable power settings to suit different application needs.

Technical Specifications

While specific technical specifications such as input voltage range, output current, switching frequency, and protection thresholds require referencing the official datasheet, the CJ6206A15N generally supports a wide input voltage range suitable for battery-powered devices. It provides stable and regulated output voltage under varying load conditions. The integrated protection features ensure safe and reliable operation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess