EN
  • EN
  • DE

CJ7812

Part No CJ7812
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog END - OF - LIFE
Description Three-terminal positive voltage regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1161616-CJ7812
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CJ7812 CAD Model

Description

The CJ7812 is a three-terminal positive voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It's part of the 78xx series of linear voltage regulators, specifically designed to provide a stable +12V output voltage.

Applications:

  • Voltage Regulation: Providing a stable 12V supply for various electronic circuits.
  • Power Supplies: Used in linear power supplies to maintain a constant voltage output.
  • Battery Chargers: Charging batteries requiring a 12V charging voltage.
  • Microcontroller Power: Powering microcontrollers and other digital circuits that require a regulated 12V supply.
  • Instrumentation: Providing a stable reference voltage in measurement and instrumentation equipment.

Features:

  • Fixed 12V Output: Provides a constant +12V output voltage.
  • Internal Overload Protection: Protects the regulator from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when it overheats.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Three-Terminal Package: Simple to use with only three pins (Input, Output, Ground).

Benefits:

  • Stable Voltage Supply: Provides a consistent and reliable 12V output.
  • Protection Against Damage: Built-in protection features prevent damage from overloads, overheating, and short circuits.
  • Easy to Use: Requires minimal external components for basic voltage regulation.
  • Cost-Effective: An inexpensive solution for providing regulated voltage.
  • Improved Circuit Reliability: Helps ensure consistent performance of connected circuits by providing a stable voltage source.

Additional Details:

The CJ7812 typically requires an input voltage of around 14.5V to 35V to provide a stable 12V output. It can typically supply output currents up to 1A with adequate heat sinking. The device is usually housed in a TO-220 package. A small bypass capacitor (e.g., 0.33uF on the input and 0.1uF on the output) is often recommended to improve stability and reduce noise. While still used in some applications, the CJ7812 (and the 78xx series in general) are less energy-efficient than switching regulators. Due to being end-of-life, carefully check specifications when looking for alternatives.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
740+ $0.1355 $100.2700
1,145+ $0.1313 $150.3385
1,575+ $0.1270 $200.0250
2,040+ $0.1228 $250.5120
2,725+ $0.1101 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333,100 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess