EN
  • EN
  • DE

HMB1275-03B

Part No HMB1275-03B
Manufacturer Jiangsu HUAWHA Electronics Co., Ltd.
Catalog Buzzers
Description Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 2V~5V 2.3kHz 85dB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,D=12mm
Operating Temperature -20℃~+70℃
Diameter(φD) 12mm
Driver Circuitry Active Buzzer (Built-in Driving Circuit)
Resonant Frequency 2.7kHz
Voltage Rating 3V
Technology Electromagnetic
Current Consumption 30mA
Ultra Librarian 3D Model Ultra Librarian HMB1275-03B CAD Model

Description

Overview

The 02CZ6.2-Y is a reliable Zener diode, providing precise voltage regulation with a nominal value of 6.2V, ideal for ensuring stability in complex electronic systems.

Features and Benefits

  • Stable 6.2V Zener Voltage: Perfect for protecting components from voltage fluctuations.
  • Compact Footprint: Optimal for high-density circuit board designs.
  • Long-term Dependability: Engineered for consistent performance across various temperatures.

Applications

  • Consumer electronics
  • Telecommunications equipment
  • Data processing devices

Additional Details

This Zener diode is perfect for projects where precision and reliability are critical. It enhances the lifespan of sensitive components by providing steady voltage regulation.

You May Also Be Interested in

Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Passive (Externally Driven) Magnetic 2.5V~4.5V 2.7kHz 80dB SMD,8.5x8.5mm
Lowest to $0.2837
Taizhou Fusheng Electronic Technology Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 8V~15V 3kHz 85dB SMD,9.6x9.6mm
Lowest to $0.7918
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 3V~7V 2.7kHz 85dB
Lowest to $0.3519
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 4V~8V 2.7kHz 85dB Through Hole,D=12mm
Lowest to $0.1813
Taizhou Fusheng Electronic Technology Co., Ltd.
Buzzers Passive (Externally Driven) Piezoelectric 5.2kHz 75dB SMD,D=10mm
Lowest to $0.6657
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 8V~16V 2.3kHz 85dB Through Hole,D=12mm
Lowest to $0.2217
INGHAi
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 2V~5V 2.7kHz 80dB
Lowest to $0.3871
Dongguan Fengming Electronics Co., Ltd.
5V SMD,7.5x7.5mm
Lowest to $0.1437
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Passive (Externally Driven) Magnetic 2.5V~4.5V 2.7kHz 80dB SMD,7.5x7.5mm
Lowest to $0.1889

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2024 $50.6000
605+ $0.1661 $100.4905
935+ $0.1609 $150.4415
1,285+ $0.1557 $200.0745
1,665+ $0.1505 $250.5825
2,225+ $0.1349 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess