EN
  • EN
  • DE

MLT-8530

Part No MLT-8530
Manufacturer Jiangsu HUAWHA Electronics Co., Ltd.
Catalog Buzzers
Description Buzzers Passive (Externally Driven) Magnetic 2.5V~4.5V 2.7kHz 80dB SMD,8.5x8.5mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,8.5x8.5mm
Operating Temperature -20℃~+70℃
Driver Circuitry Passive (Externally Driven)
Resonant Frequency 2.7kHz
Voltage Rating 3.6V
Technology Electromagnetic
Current Consumption 95mA
Ultra Librarian 3D Model Ultra Librarian MLT-8530 CAD Model

Description

02L2145: Reliable and Sturdy Inductor

The 02L2145 inductor is engineered for dynamic use in power applications. This component is built to withstand high current levels, ensuring that it meets the rigorous demands of modern electronic systems.

  • Switching Regulators
  • Power Amplifiers
  • Filtering Applications
  • Energy Storage

Features and Benefits

  • High saturation current capacity
  • Durable construction
  • Low DC resistance
  • Compact in design

Built with efficiency in mind, the 02L2145 is ideal for applications where power efficiency and component durability are critical.

You May Also Be Interested in

Dongguan Fengming Electronics Co., Ltd.
5V SMD,7.5x7.5mm
Lowest to $0.1437
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Passive (Externally Driven) Magnetic 2.5V~4.5V 2.7kHz 80dB SMD,8.5x8.5mm
Lowest to $0.2837
Kingstate Electronics Corp.
Buzzers Active Buzzer (Built-in Driving Circuit) Piezoelectric 4V~16V 15mA 4.1kHz 77dB Through Hole,D=13.9mm
Lowest to $2.6195
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 8V~16V 2.3kHz 85dB Through Hole,D=12mm
Lowest to $0.2217
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 3V~7V 2.7kHz 85dB
Lowest to $0.3519
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 4V~8V 2.7kHz 85dB Through Hole,D=12mm
Lowest to $0.1813
Taizhou Fusheng Electronic Technology Co., Ltd.
Buzzers Passive (Externally Driven) Piezoelectric 5.2kHz 75dB SMD,D=10mm
Lowest to $0.6657
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Passive (Externally Driven) Magnetic 2.5V~4.5V 2.7kHz 80dB SMD,7.5x7.5mm
Lowest to $0.1889
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 2V~5V 2.3kHz 85dB
Lowest to $0.2024

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2837 $51.0660
430+ $0.2328 $100.1040
670+ $0.2255 $151.0850
920+ $0.2183 $200.8360
1,185+ $0.2110 $250.0350
1,590+ $0.1892 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess