EN
  • EN
  • DE

GMD0955YB-3V2700

Part No GMD0955YB-3V2700
Manufacturer INGHAi
Catalog Buzzers
Description Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 2V~5V 2.7kHz 80dB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,D9xL5.5mm
Operating Temperature -20℃~+75℃
Diameter(φD) 9mm
Driver Circuitry Active Buzzer (Built-in Driving Circuit)
Resonant Frequency 2.7kHz
Voltage Rating 3V
Technology Electromagnetic
Current Consumption 30mA
Ultra Librarian 3D Model Ultra Librarian GMD0955YB-3V2700 CAD Model

Description

Product Overview

The 0263005.WAT1L fuse offers reliable and durable overcurrent protection for both consumer and industrial applications. Engineered with precision, it ensures safety and enhances the longevity of electronic devices.

Features and Benefits

  • High breaking capacity suitable for demanding environments.
  • Fast acting response to overcurrent conditions.
  • Low power dissipation enhances energy efficiency.

Applications

  • Medical devices
  • Telecommunication equipment
  • Renewable energy systems
  • Lighting systems

This fuse is an ideal choice for diverse applications, providing peace of mind with its protective capabilities.

You May Also Be Interested in

Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 3V~7V 2.7kHz 85dB
Lowest to $0.3519
INGHAi
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 2V~5V 2.7kHz 80dB
Lowest to $0.3871
Taizhou Fusheng Electronic Technology Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 8V~15V 3kHz 85dB SMD,9.6x9.6mm
Lowest to $0.7918
Taizhou Fusheng Electronic Technology Co., Ltd.
Buzzers Passive (Externally Driven) Piezoelectric 5.2kHz 75dB SMD,D=10mm
Lowest to $0.6657
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Passive (Externally Driven) Magnetic 2.5V~4.5V 2.7kHz 80dB SMD,8.5x8.5mm
Lowest to $0.2837
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 2V~5V 2.3kHz 85dB
Lowest to $0.2024
Kingstate Electronics Corp.
Buzzers Active Buzzer (Built-in Driving Circuit) Piezoelectric 4V~16V 15mA 4.1kHz 77dB Through Hole,D=13.9mm
Lowest to $2.6195
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Passive (Externally Driven) Magnetic 2.5V~4.5V 2.7kHz 80dB SMD,7.5x7.5mm
Lowest to $0.1889
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 4V~8V 2.7kHz 85dB Through Hole,D=12mm
Lowest to $0.1813

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3871 $50.3230
315+ $0.3176 $100.0440
490+ $0.3077 $150.7730
675+ $0.2978 $201.0150
870+ $0.2879 $250.4730
1,165+ $0.2581 $300.6865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,845 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess