The SRF20200 is a Schottky Barrier Rectifier manufactured by Jinan Jingheng (Group) Co., Ltd. It is designed for high-efficiency rectification in power supplies, inverters, and other applications where low forward voltage drop and fast switching are critical. This rectifier is known for its robust performance and suitability for demanding power electronics applications.
Applications:
- Switching power supplies
- Freewheeling diodes
- Polarity protection
- DC-DC converters
- Solar panel junction boxes
Features:
- Low forward voltage drop
- High surge current capability
- High switching speed
- High reliability
- RoHS compliant
Benefits:
- Improved efficiency: Low forward voltage drop reduces power losses.
- Robust protection: High surge current capability withstands transient events.
- Fast switching: Enables high-frequency operation.
- Reliable performance: Ensures consistent performance in demanding environments.
- Environmentally friendly: Complies with RoHS standards.
Technical Specifications: The SRF20200 has a maximum repetitive peak reverse voltage (VRRM) of 200V. The average forward current (IF(AV)) is typically 20A. The forward voltage (VF) is low, typically around 0.8V at the rated current. The surge current capability (IFSM) is high, typically several hundred amps. The operating temperature range is typically from -55°C to +150°C. The package type is usually a TO-220 or similar through-hole package. Detailed electrical characteristics and thermal specifications can be found in the datasheet. This rectifier is commonly used in applications where high efficiency and reliable performance are essential.