EN
  • EN
  • DE

S-X07CBK

Part No S-X07CBK
Manufacturer Johanson Dielectrics Inc.
Catalog Capacitor Kits
Description CAP KIT CER 1.8PF-10000PF 600PCS / Ceramic Capacitor Kit 1.8pF ~ 10000pF 16V, 50V Surface Mount, MLCC 600 Pieces (12 Values - 50 Each)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Capacitor Kits
Mfr Johanson Dielectrics Inc.
Series X2Y®
Package Case
Kit Type Ceramic
Capacitance Range 1.8pF ~ 10000pF
Mounting Type Surface Mount, MLCC
Voltage - Rated 16V, 50V
Tolerance ±0.5pF, ±20%
Applications Bypass, Decoupling
Features Low ESL (X2Y)
Quantity 600 Pieces (12 Values - 50 Each)
Packages Included 0402 (1005 Metric)
Other Names 709-1196,SX07CBK
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1243362-S-X07CBK
Ultra Librarian 3D Model Ultra Librarian S-X07CBK CAD Model

Description

The X2Y series capacitor kit is a ceramic capacitor kit with 12 different values ranging from 1.8pF to 10000pF.

  • Voltage Rating: 16V and 50V
  • Tolerance: ±0.5pF and ±20%
  • ESL: Low
  • Application: Bypass and decoupling
  • Kit Quantity: 600 pieces with 50 pieces for each value
  • Package: 0402 (1005 Metric)
  • Mounting: Surface mountable
  • Type: MLCC
  • Manufacturer: Johanson Dielectrics Inc.
  • REACH: REACH unaffected
  • ECCN: EAR99 compliant
  • HTSUS code: 8532.24.0020

You May Also Be Interested in

Rubycon
CAP KIT ALUM 56UF-2200UF 27PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 85C 0-100V
Need more? Email Us
Rubycon
CAP KIT ALUM 330UF-5600UF 45PCS
Need more? Email Us
Rubycon
CAP KIT ALUM POLY 33-330UF 40PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 105C 250-450V
Need more? Email Us
Rubycon
CAP KIT ALUM 105C 0-100V
Need more? Email Us
Rubycon
CAP KIT ALUM 100UF-4700UF 45PCS
Need more? Email Us
Rubycon
CZE/CEV Hyrbrid polymer kit
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.3PF-82PF 1400PCS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess