EN
  • EN
  • DE

S-X15-EMI

Part No S-X15-EMI
Manufacturer Johanson Dielectrics Inc.
Catalog Capacitor Kits
Description CAP KIT CER 1PF-0.01UF 300PCS / Ceramic Capacitor Kit 1pF ~ 0.01µF 50V, 100V Surface Mount, MLCC 300 Pieces (Assorted Per Value)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Capacitor Kits
Mfr Johanson Dielectrics Inc.
Series X2Y®
Package Case
Kit Type Ceramic
Capacitance Range 1pF ~ 0.01µF
Mounting Type Surface Mount, MLCC
Voltage - Rated 50V, 100V
Tolerance ±20%
Applications Bypass, Decoupling
Features Low ESL (X2Y)
Quantity 300 Pieces (Assorted Per Value)
Packages Included 0805 (2012 Metric)
Other Names 709-1345,SX15EMI
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1243360-S-X15-EMI
Ultra Librarian 3D Model Ultra Librarian S-X15-EMI CAD Model

Description

The Johanson Dielectrics Inc. SX15EMI is a ceramic capacitor kit with a low ESL feature.

  • Application: Bypass and decoupling
  • Voltage Rating: 50V and 100V
  • Capacitance Range: 1pF to 0.01µF
  • Mounting Types: Surface mount and MLCC
  • Package Includes: 300 pieces (assorted per value)
  • Package: 0805 (2012 Metric)
  • Tolerance: ±20%
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: REACH unaffected
  • HTSUS: 8532.24.0020

You May Also Be Interested in

Rubycon
CAP KIT ALUM 100UF-2200UF 45PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 105C 250-450V
Need more? Email Us
Rubycon
CAP KIT ALUM 10UF-100UF 27PCS
Need more? Email Us
Rubycon
SECONDARY POWER SUPPLY KIT
Need more? Email Us
Rubycon
CAP KIT ALUM 10UF-120UF 42PCS
Need more? Email Us
Kemet
CAP KIT CERAMIC 10PF-10UF 1500PC
Need more? Email Us
Rubycon
LLE SERIES 20K HR LONG LIFE KIT
Need more? Email Us
Rubycon
CAP KIT ALUM 85C 0-100V
Need more? Email Us
Rubycon
CAP KIT ALUM POLY HYBRD 33-330UF
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess