EN
  • EN
  • DE

2450DP15Q5400E

Part No 2450DP15Q5400E
Manufacturer Johanson Technology Inc.
Catalog Custom Parts (0 - A)
Description 2.45/5.5 Ghz Ceramic Diplexer / 7 Inch Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115075-2450DP15Q5400E
Categories Custom Parts
Manufacturer Johanson Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2450DP15Q5400E CAD Model

Description

The 2450DP15Q5400E is a band pass filter manufactured by Johanson Technology Inc. Band pass filters are essential components in wireless communication systems, designed to allow signals within a specific frequency range to pass through while attenuating signals outside that range. This particular filter is optimized for use in applications operating around the 2.45 GHz frequency band, which is commonly used for Wi-Fi, Bluetooth, and other wireless communication standards.

Applications:

  • Wi-Fi Systems: Used in Wi-Fi routers, access points, and client devices to filter out unwanted signals and improve signal quality.
  • Bluetooth Devices: Employed in Bluetooth modules, headphones, and other Bluetooth-enabled devices to ensure reliable communication.
  • Wireless Communication Systems: Found in various wireless communication systems, such as remote controls and wireless sensors, to filter out noise and interference.
  • IoT Devices: Utilized in Internet of Things (IoT) devices to improve the reliability and performance of wireless communication.
  • Radio Frequency (RF) Front-Ends: Used in RF front-ends to filter out unwanted signals and improve receiver sensitivity.

Features:

  • Precise Frequency Response: Designed to provide a sharp cutoff and minimal insertion loss within the desired frequency band.
  • High Attenuation: Offers high attenuation of signals outside the passband, effectively suppressing unwanted noise and interference.
  • Compact Size: Designed with a small footprint for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Packaged for easy surface mount assembly, reducing manufacturing time and costs.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental responsibility.

Benefits:

  • Improved Signal Quality: Filters out unwanted signals, improving signal quality and reliability.
  • Reduced Interference: Reduces interference from other wireless devices, ensuring reliable communication.
  • Enhanced Receiver Sensitivity: Improves receiver sensitivity by filtering out noise and unwanted signals.
  • Extended Range: Extends the range of wireless communication by improving signal quality and reducing interference.
  • Optimized Performance: Optimizes the performance of wireless communication systems by ensuring that only the desired signals are processed.

Additional Details:

The 2450DP15Q5400E typically has a center frequency around 2.45 GHz, a bandwidth of several tens of MHz, and an insertion loss of less than 1 dB within the passband. The attenuation outside the passband is typically greater than 20 dB at specific frequencies. The filter is often constructed using ceramic materials to achieve high performance and stability.

Johanson Technology Inc. is a well-known manufacturer of RF components, including band pass filters, known for their quality and performance. Their products are designed to meet the demanding requirements of wireless communication systems, providing effective filtering and signal conditioning.

You May Also Be Interested in

Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Molex, LLC
Need more? Email Us
GE Critical Power
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Linear Technology
Need more? Email Us
Microchip Technology
Lowest to $134.3284
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5959 $59.5900
240+ $0.4890 $117.3600
370+ $0.4737 $175.2690
505+ $0.4585 $231.5425
655+ $0.4432 $290.2960
875+ $0.3973 $347.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess