The ECTH100505103J3435HST is a chip capacitor from Joinset with a capacitance value of 10 nF and a voltage rating of 50 V. It is designed to be mounted through hole and is supplied in a 0402 package.
Chip capacitors are small, surface-mount capacitors that are used in a wide variety of electronic devices. They are typically made from a ceramic dielectric and are very reliable. Chip capacitors are often used in power supplies, filters, and timing circuits.
The ECTH100505103J3435HST is a high-quality chip capacitor that is well-suited for a variety of applications. It has a low equivalent series resistance (ESR) and a high impedance at high frequencies. It is also very stable over temperature and has a long operating life.
Here are some of the key features of the ECTH100505103J3435HST chip capacitor:
- Capacitance value of 10 nF
- Voltage rating of 50 V
- 0402 package
- Through-hole mounting
- Low ESR
- High impedance at high frequencies
- Stable over temperature
- Long operating life
The ECTH100505103J3435HST chip capacitor is a versatile and reliable component that can be used in a wide range of electronic devices. It is ideal for applications where high performance and long-term reliability are required.
Here are some specific examples of applications where the ECTH100505103J3435HST chip capacitor can be used:
- Power supplies
- Filters
- Timing circuits
- Oscillators
- Amplifiers
- Sensors
- Medical devices
- Aerospace and defense applications
If you are looking for a high-quality chip capacitor that is well-suited for a variety of applications, the ECTH100505103J3435HST is a great choice. It is a reliable and versatile component that will provide years of service.