EN
  • EN
  • DE

02R-LEBSS-TB(LF)(SN)

Part No 02R-LEBSS-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Solid State Lighting Connectors
Description CONN SSL RCPT 2POS 4MM SOLDER / SSL Connector 2 Position Receptacle Board to Board or Cable 0.157" (4.00mm) Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr JST Sales America Inc.
Series LEB
Package Tape & Reel
Product Status Active
Style Board to Board or Cable
Connector Type Receptacle
Number of Positions 2
Mounting Type Surface Mount, Right Angle
Termination Solder
Pitch 0.157" (4.00mm)
Fastening Type -
Features Solder Retention
Housing Color White
Wire Gauge -
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Polyamide (PA9T), Nylon 9T
Temperature Range - Operating -55°C ~ 105°C
Voltage Rating 300V
Current Rating (Amps) 3A
Ingress Protection -
Mating Cycles -
Base Product Number 02R-LEBS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1364503-02R-LEBSS-TB(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 02R-LEBSS-TB(LF)(SN) CAD Model

Description

The 1364503-02R-LEBSS-TB(LF)(SN) is a solid-state lighting connector assembly manufactured by JST Sales America Inc.

  • Series: LEB
  • Packaging: Tape and Reel
  • Mounting Type: Surface Mount, Right Angle
  • Current Rating: 3A
  • Number of Positions: 2
  • Features: Solder Retention
  • Operating Temperature: -55°C to 105°C
  • Contact Finish: Tin
  • Housing Color: White
  • Voltage Rating: 300V
  • Pitch: 0.157" (4.00mm)
  • Housing Material: Polyamide (PA9T), Nylon 9T

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 22AWG SLDR
Need more? Email Us
TE Connectivity
ULTRAMINIATURE SLIM CONTACT / 20-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
Lowest to $0.0944
Hirose Electric Co Ltd
CONN SSL BRIDGE 1POS B-TO-B
Lowest to $0.5248
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $0.3587
JST Sales America Inc.
CONN SSL RECEPTACLE 1POS SOLDER
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 22AWG SLDR
Lowest to $0.3566
Molex, LLC
CONN SSL RCPT 2POS 3.7MM SOLDER
Lowest to $0.2181
JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Lowest to $0.2599
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Lowest to $7.2650

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2577 $50.2515
475+ $0.2114 $100.4150
735+ $0.2048 $150.5280
1,010+ $0.1982 $200.1820
1,305+ $0.1916 $250.0380
1,750+ $0.1718 $300.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,080 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess