EN
  • EN
  • DE

06FMN-BMTTN-A-TF

Part No 06FMN-BMTTN-A-TF
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC VERT 6POS 1MM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr JST Sales America Inc.
Series FMN
Package Tape & Reel
Product Status Obsolete
Flat Flex Type FFC
Mounting Type Surface Mount
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 6
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.201" (5.10mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Black
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 853366-06FMN-BMTTN-A-TF
Ultra Librarian 3D Model Ultra Librarian 06FMN-BMTTN-A-TF CAD Model

Description

The 853366-06FMN-BMTTN-A-TF is a 6-position FFC, FPC (Flat Flexible) Connector Assembly from the FMN series.

  • Series: FMN
  • Design: Low Insertion Force (LIF)
  • Termination Style: Solder
  • Contact Material: Phosphor Bronze
  • Contact Finish: Tin
  • Packaging: Tape and Reel
  • Height Above Board: 0.201" (5.10mm)
  • Flat Flex Type: FFC
  • Connector/Contact Type: Contacts, Vertical - 1 Sided
  • Thickness: 0.30mm
  • Housing Material: Polyamide (PA6T) and Nylon 6T
  • Voltage Rating: 50V
  • Operating Temperature: -25°C to 85°C
  • Product Status: Obsolete
  • Standard Package: 1,000 pcs

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 1.27MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4294 $57.9690
330+ $0.3524 $116.2920
510+ $0.3414 $174.1140
700+ $0.3303 $231.2100
905+ $0.3194 $289.0570
1,215+ $0.2864 $347.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess