EN
  • EN
  • DE

30FLT-SM2-TB(LF)(SN)

Part No 30FLT-SM2-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC VERT 30POS 0.50MM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 33 Weeks
Features 30 Position FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Manufacturer JST Sales America Inc.
Series FLT
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Family Name 30FLT-SM
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number 30FLT-SM1-TB(LF)(SN)-ND, 30FLT-SM2-TB(LF)(SN)(M), 30FLT-SM2-TB(LF)(SN)(M)-ND, Q4552665E, 30FLT-SM1-TB(LF)(SN), Q4558050K
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906518-30FLT-SM2-TB(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 30FLT-SM2-TB(LF)(SN) CAD Model

Description

The JST Sales America Inc. 906518-30FLT-SM2-TB(LF)(SN) is a high popularity electronic component that is commonly used in various electronic devices.

  • Type: surface mount connector
  • Contacts: 30 position FPC connector contacts
  • Temperature Range: -25°C to 85°C
  • Package: reel of 2500
  • Estimated Production Lead Time: 33 weeks

You May Also Be Interested in

Wurth Electronics Inc
Lowest to $2.6391
Omron
Lowest to $1.6817
Molex, LLC
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.6722
Hirose Electric Co Ltd
Need more? Email Us
Molex, LLC
Need more? Email Us
Hirose Electric Co Ltd
Lowest to $0.9653
Molex, LLC
Lowest to $0.7404
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess