EN
  • EN
  • DE

30FLZ-RSM2-TB(LF)(SN)

Part No 30FLZ-RSM2-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC BOTTOM 30POS 0.50MM R/A / 30 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr JST Sales America Inc.
Series FLZ
Package Tape & Reel
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 30
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Actuator Material Polyamide (PA6T), Nylon 6T
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Natural
Actuator Color Black
Base Product Number 30FLZ-RS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names 455-1984-6,455-1984-2,455-1984-1,30FLZRSM2TBLFSN
Standard Package 2,800
Win Source Part Number 982354-30FLZ-RSM2-TB(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 30FLZ-RSM2-TB(LF)(SN) CAD Model

Description

The 982354-30FLZ-RSM2-TB(LF)(SN) is a 30-position FFC/FPC connector with a pitch of 0.020" (0.50mm) from JST Sales America Inc.

  • Positions: 30
  • Pitch: 0.020" (0.50mm)
  • Feature: Zero Insertion Force (ZIF)
  • Termination: Solder Retention
  • Contact Finish: Tin
  • Voltage Rating: 50V
  • Packaging: Tape and Reel
  • Standard Package Quantity: 2,800
  • Height Above Board: 0.079" (2.00mm)
  • Flat Flex Type: FFC/FPC
  • Locking Feature: Slide Lock
  • Cable End Type: Tapered
  • Housing Material: Polyamide (PA6T), Nylon 6T
  • Actuator Material: Polyamide (PA6T), Nylon 6T
  • Material Flammability Rating: UL94 V-0
  • Housing Color: Natural
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.69.4051

You May Also Be Interested in

Molex, LLC
SMD,P=1mm FFC, FPC (Flat Flexible) Connector Assemblies RoHS
Lowest to $0.7277
Molex, LLC
502598-2593 Molex FFC & FPC Connectors 0.3 FPC Bck Flip Hsg Assy25CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.5936
Molex, LLC
52610-0872 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 8Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
52610-1272 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 12Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
52271-1269 Molex FFC & FPC Connectors 1MM RA 12P SMT CONN ZIF AU BTM CON STYLE datasheet, inventory, & pricing.
Lowest to $0.5821
AVX Corporation
046232130103800+ KYOCERA AVX FFC & FPC Connectors FPC 1.0MM 30POS datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52610-1472 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 14Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $2.5525
Molex, LLC
505110-4091 Molex FFC & FPC Connectors 0.5 FPC EASYON BTM CONT RA 40CKT ZIF datasheet, inventory, & pricing.
Lowest to $0.2765
AVX Corporation
046214008000800/+ KYOCERA AVX FFC & FPC Connectors FPC 0.5MM 08POS datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess